Conn 1/4" Mono Jack F 2 POS Solder ST Thru-Hole 4 Terminal 1 Port Product overview: NMJ4HCD2 from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-NMJ4HCD2 can be used for catalog matching and distributor lookup.
"JACK 1/4"" MONO SWITCHED - PCBH -"
Phone Connectors 2C MONO 2-SPST NC
MONO AUDIO JACK, 1/4", 2POS, PCB; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Through Hole Vertical; Contact Plating:Silver Plated Contacts; Product Range:M Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 377-NMJ4HCD2 | NMJ4HCD2 | 6473-NMJ4HCD2-ND | NMJ4HCD2 | NMJ4HCD2 | 06H1988 |
| Product Name | Electronic Connector | Audio & Video Connectors | Audio Connectors | Connectors Unreviewed | Connectors | Mono Audio Jack, 1/4", 2Pos, Pcb; No. Of Contacts Neutrik |
| Voltage Rating | 50 volts |