Neutrik USA, Inc. Audio & Video Connectors NMC-C-HR

Description
Mini-XLR Connector
Request a Quote Datasheet
Description
Mini-XLR Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NMC-C-HR
Audio & Video Connectors NMC-C-HR
Mini-XLR Connector

Mini-XLR Connector

Buy Now
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Neutrik - 85AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Neutrik
85AC0758
Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Neutrik 85AC0758
USB CONNECTOR, 3.1 TYPE C, RCPT, 24POS; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Chassis Mount; Orientation:Right Angle; Contact Material:- RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, 24POS; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Chassis Mount; Orientation:Right Angle; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
NMC-C-HR
USB Connectors NMC-C-HR
USB Connectors Rcpt mediaCON USB Type-C w/USB Rcpt

USB Connectors Rcpt mediaCON USB Type-C w/USB Rcpt

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NMC-C-HR 85AC0758 NMC-C-HR
Product Name Audio & Video Connectors Usb Connector, 3.1 Type C, Rcpt, 24Pos; Usb Connector Type Neutrik USB Connectors
Connector Type Audio / Video USB USB
Geometry Right Angle Right Angle
Mounting Chassis Mount Panel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers