Neutrik USA, Inc. Connector, Speaker, Plug, 8 Position; Product Range Neutrik NLT8MP

Description
CONNECTOR, SPEAKER, PLUG, 8 POSITION; Product Range:speakON STX Series; No. of Contacts:8 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, PLUG, 8 POSITION; Product Range:speakON STX Series; No. of Contacts:8 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 8 Position; Product Range Neutrik - 53K7823 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 8 Position; Product Range Neutrik
53K7823
Connector, Speaker, Plug, 8 Position; Product Range Neutrik 53K7823
CONNECTOR, SPEAKER, PLUG, 8 POSITION; Product Range:speakON STX Series; No. of Contacts:8 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 8 POSITION; Product Range:speakON STX Series; No. of Contacts:8 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53K7823
Product Name Connector, Speaker, Plug, 8 Position; Product Range Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - 7821B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details