Neutrik USA, Inc. Connector, Speaker, Plug, 4Pos; Product Range Neutrik NLT4MX

Description
CONNECTOR, SPEAKER, PLUG, 4POS; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, PLUG, 4POS; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 4Pos; Product Range Neutrik - 87H8608 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 4Pos; Product Range Neutrik
87H8608
Connector, Speaker, Plug, 4Pos; Product Range Neutrik 87H8608
CONNECTOR, SPEAKER, PLUG, 4POS; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 4POS; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87H8608
Product Name Connector, Speaker, Plug, 4Pos; Product Range Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details