Neutrik USA, Inc. Connector, Speaker, Plug, 4 Position; Product Range Neutrik NLT4MX-BAG

Description
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 4 Position; Product Range Neutrik - 05J1899 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 4 Position; Product Range Neutrik
05J1899
Connector, Speaker, Plug, 4 Position; Product Range Neutrik 05J1899
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05J1899
Product Name Connector, Speaker, Plug, 4 Position; Product Range Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipole Connectors - B Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details
Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Plug connector - NPQH-D-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details