Neutrik USA, Inc. Connector, Speaker, Jack, 4 Position; Product Range Neutrik NLT4FX

Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 4 Position; Product Range Neutrik - 83H8262 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 4 Position; Product Range Neutrik
83H8262
Connector, Speaker, Jack, 4 Position; Product Range Neutrik 83H8262
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83H8262
Product Name Connector, Speaker, Jack, 4 Position; Product Range Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details