Neutrik USA, Inc. Speaker Connectors NLT4FPXX

Description
SPEAKON TXX-LINE 4POLE FEM
Request a Quote
Description
SPEAKON TXX-LINE 4POLE FEM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Connectors - 458224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Connectors
458224
Speaker Connectors 458224
SPEAKON TXX-LINE 4POLE FEM

SPEAKON TXX-LINE 4POLE FEM

Supplier's Site
Swedesboro, NJ, United States
connector accessories
NLT4FPXX
connector accessories NLT4FPXX
Receptacle speakON® STX - 4 pole female

Receptacle speakON® STX - 4 pole female

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
NLT4FPXX
Audio & Video Connectors NLT4FPXX
speakON Loudspeaker Connector Accessory

speakON Loudspeaker Connector Accessory

Buy Now
Receptacle Speakon Stx - 4 Pole Female - Solder Cups - V-0 Insert - Nickel/silver Rohs Compliant Neutrik - 31AK5915 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Speakon Stx - 4 Pole Female - Solder Cups - V-0 Insert - Nickel/silver Rohs Compliant Neutrik
31AK5915
Receptacle Speakon Stx - 4 Pole Female - Solder Cups - V-0 Insert - Nickel/silver Rohs Compliant Neutrik 31AK5915
RECEPTACLE SPEAKON STX - 4 POLE FEMALE - SOLDER CUPS - V-0 INSERT - NICKEL/SILVER ROHS COMPLIANT: YES

RECEPTACLE SPEAKON STX - 4 POLE FEMALE - SOLDER CUPS - V-0 INSERT - NICKEL/SILVER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 458224 NLT4FPXX NLT4FPXX 31AK5915
Product Name Speaker Connectors connector accessories Audio & Video Connectors Receptacle Speakon Stx - 4 Pole Female - Solder Cups - V-0 Insert - Nickel/silver Rohs Compliant Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details