Neutrik USA, Inc. Connector, Speaker, Jack, 4 Position; Product Range Neutrik NLT4FP-BAG

Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 4 Position; Product Range Neutrik - 05J1895 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 4 Position; Product Range Neutrik
05J1895
Connector, Speaker, Jack, 4 Position; Product Range Neutrik 05J1895
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON STX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05J1895
Product Name Connector, Speaker, Jack, 4 Position; Product Range Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details