Neutrik USA, Inc. Loud Speaker Connector, Socket, 2P, Pcb Mount; Product Range Neutrik NLJ2MD-H

Description
LOUD SPEAKER CONNECTOR, SOCKET, 2P, PCB MOUNT; Product Range:SpeakOn Series; No. of Contacts:2 Contact; Gender:Socket; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
LOUD SPEAKER CONNECTOR, SOCKET, 2P, PCB MOUNT; Product Range:SpeakOn Series; No. of Contacts:2 Contact; Gender:Socket; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Loud Speaker Connector, Socket, 2P, Pcb Mount; Product Range Neutrik - 45W8821 - Newark, An Avnet Company
Chicago, IL, United States
Loud Speaker Connector, Socket, 2P, Pcb Mount; Product Range Neutrik
45W8821
Loud Speaker Connector, Socket, 2P, Pcb Mount; Product Range Neutrik 45W8821
LOUD SPEAKER CONNECTOR, SOCKET, 2P, PCB MOUNT; Product Range:SpeakOn Series; No. of Contacts:2 Contact; Gender:Socket; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

LOUD SPEAKER CONNECTOR, SOCKET, 2P, PCB MOUNT; Product Range:SpeakOn Series; No. of Contacts:2 Contact; Gender:Socket; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45W8821
Product Name Loud Speaker Connector, Socket, 2P, Pcb Mount; Product Range Neutrik
Mounting PCB Mount
Unlock Full Specs
to access all available technical data