Neutrik NL8FC Loudspeaker Connector
speakON 8-Pole Loudspeaker Connector
CONN PLUG FMALE 8POS SILVR SCREW
CONNECTOR, SPEAKER, JACK, 8 POSITION; Product Range:speakON FC Series; No. of Contacts:8 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:BlackRoHS Compliant: Yes
Speaker / Loudspeaker Audio Connector, Plug, 8, Cable Mount, Plastic Body, Silver Plated Contacts RoHS Compliant: Yes
Fiber Optic Connector Assemblies
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 385165 | NL8FC | NL8FC | 6473-NL8FC-ND | 51F1808 | 46WX3081 | NL8FC |
| Product Name | Speaker Connectors | Connectors | Audio & Video Connectors | Circular Connector Assemblies | Connector, Speaker, Jack, 8 Position; Product Range Neutrik | Speaker / Loudspeaker Audio Connector, Plug, 8, Cable Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Neutrik | Fiber Optic Connector Assemblies |
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | ||||||
| Termination | Solder | ||||||
| Mounting | Cable mount | Free Hanging (In-Line) | Cable Mount |