Neutrik USA, Inc. Connectors Unreviewed NL4MPR

Description
SPEAKON - 4 POLE REC. ROUND FL
Request a Quote
Description
SPEAKON - 4 POLE REC. ROUND FL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - NL4MPR - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
NL4MPR
Connectors Unreviewed NL4MPR
SPEAKON - 4 POLE REC. ROUND FL

SPEAKON - 4 POLE REC. ROUND FL

Buy Now
Connector, Speaker, Plug, 4 Position; Product Range Neutrik - 51F1807 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 4 Position; Product Range Neutrik
51F1807
Connector, Speaker, Plug, 4 Position; Product Range Neutrik 51F1807
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NL4MPR 51F1807
Product Name Connectors Unreviewed Connector, Speaker, Plug, 4 Position; Product Range Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details