Neutrik USA, Inc. Connector, Speaker, Plug, 4 Position; Product Range Neutrik NL4MP-UC

Description
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 4 Position; Product Range Neutrik - 34C8808 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 4 Position; Product Range Neutrik
34C8808
Connector, Speaker, Plug, 4 Position; Product Range Neutrik 34C8808
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C8808
Product Name Connector, Speaker, Plug, 4 Position; Product Range Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
SMA Male Connector, RG174/U - 8921 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details