speakON 4-Pole Loudspeaker Connector
Neutrik RSNL4MP-ST Loudspeaker Connector
RECEPTACLE SPEAKON 4 POLE - SQUA
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:speakON Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Colour:Black RoHS Compliant: Yes
Speaker / Loudspeaker Audio Connector, Plug, 4, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NL4MP-ST | 8997390 | 6473-NL4MP-ST-ND | 34C8807 | 92K7486 |
| Product Name | Audio & Video Connectors | Speaker Connectors | Circular Connector Assemblies | Connector, Speaker, Plug, 4 Position; Product Range Neutrik | Speaker / Loudspeaker Audio Connector, Plug, 4, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | ||
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight | ||||
| Termination | Screw |