Neutrik USA, Inc. Connector, Speaker, Jack, 4 Position; Product Range Neutrik NL4FX-4

Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON SPX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:YellowRoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON SPX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:YellowRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 4 Position; Product Range Neutrik - 94C0910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 4 Position; Product Range Neutrik
94C0910
Connector, Speaker, Jack, 4 Position; Product Range Neutrik 94C0910
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON SPX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:YellowRoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON SPX Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Colour:YellowRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C0910
Product Name Connector, Speaker, Jack, 4 Position; Product Range Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers