Neutrik USA, Inc. Connector, Speaker, Jack, 4 Position; Product Range Neutrik NL4FC

Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON FC Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body RoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON FC Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 4 Position; Product Range Neutrik - 51F1805 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 4 Position; Product Range Neutrik
51F1805
Connector, Speaker, Jack, 4 Position; Product Range Neutrik 51F1805
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON FC Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:speakON FC Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51F1805
Product Name Connector, Speaker, Jack, 4 Position; Product Range Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details