Neutrik USA, Inc. Connector, Speaker, Plug, 2 Position; Product Range Neutrik NL2MP

Description
CONNECTOR, SPEAKER, PLUG, 2 POSITION; Product Range:speakON Series; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, PLUG, 2 POSITION; Product Range:speakON Series; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 2 Position; Product Range Neutrik - 50B7301 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 2 Position; Product Range Neutrik
50B7301
Connector, Speaker, Plug, 2 Position; Product Range Neutrik 50B7301
CONNECTOR, SPEAKER, PLUG, 2 POSITION; Product Range:speakON Series; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 2 POSITION; Product Range:speakON Series; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B7301
Product Name Connector, Speaker, Plug, 2 Position; Product Range Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket, Large Diameter Exit Hole - 9251 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details