Neutrik USA, Inc. Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, Pbt (Polybutylene Terephthalate) Body Rohs Compliant Neutrik NL2FX

Description
Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet
Description
Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, Pbt (Polybutylene Terephthalate) Body Rohs Compliant Neutrik - 29X7310 - Newark, An Avnet Company
Chicago, IL, United States
Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, Pbt (Polybutylene Terephthalate) Body Rohs Compliant Neutrik
29X7310
Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, Pbt (Polybutylene Terephthalate) Body Rohs Compliant Neutrik 29X7310
Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Speakon, 2 Pole, Cable; Product Range Neutrik - 08X0951 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speakon, 2 Pole, Cable; Product Range Neutrik
08X0951
Connector, Speakon, 2 Pole, Cable; Product Range Neutrik 08X0951
CONNECTOR, SPEAKON, 2 POLE, CABLE; Product Range:speakON SPX Series; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, SPEAKON, 2 POLE, CABLE; Product Range:speakON SPX Series; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Colour:Blue; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 29X7310 08X0951
Product Name Speaker / Loudspeaker Audio Connector, Plug, 2, Cable Mount, Pbt (Polybutylene Terephthalate) Body Rohs Compliant Neutrik Connector, Speakon, 2 Pole, Cable; Product Range Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details