The Computer Cable, USB 2 A/B, 5M (part number 29X7308) features a USB Type A connector on one end and a USB Type B connector on the other. It is compliant with USB 2.0 standards, supporting data rates of up to 480 MBit/s. The cable is designed with overmolded flex relief and a rugged metal cable carrier, ensuring durability and reliability in various applications. This cable is dust and water resistant according to the IP65 safety standard when used with compatible Neutrik connectors. It incorporates a push-pull mating design that provides a secure locking mechanism when connected. The shielded connection offers high noise immunity and EMI protection, making it suitable for environments with potential electromagnetic interference. Constructed with high-quality materials, the contacts are made of brass with gold plating, and the shell is a zinc diecast with nickel plating. The cable operates effectively within a temperature range of -25 °C to +85 °C and meets UL 94 V-0 flammability standards. This product is a suitable choice for engineers seeking a robust and reliable USB connection solution.
PATCH CABLE- PREASSEMBLED WITH U
COMPUTER CABLE, USB 2 A/B, 5M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 6473-NKUSB-5-ND | 29X7308 |
| Product Name | USB Cables | Computer Cable, Usb 2 A/b, 5M; Connector To Connector Neutrik |
| Product Type | Serial; USB | USB |