Neutrik USA, Inc. USB Cables NKUSB-3

Description
PATCH CABLE- PREASSEMBLED WITH U
Request a Quote Datasheet
Description
PATCH CABLE- PREASSEMBLED WITH U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 6473-NKUSB-3-ND - DigiKey
Thief River Falls, MN, United States
PATCH CABLE- PREASSEMBLED WITH U

PATCH CABLE- PREASSEMBLED WITH U

Buy Now Datasheet
Connector A Neutrik - 45W8819 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Neutrik
45W8819
Connector A Neutrik 45W8819
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Computer Cable, Usb 2 A/b, 3M; Connector To Connector Neutrik - 29X7307 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2 A/b, 3M; Connector To Connector Neutrik
29X7307
Computer Cable, Usb 2 A/b, 3M; Connector To Connector Neutrik 29X7307
COMPUTER CABLE, USB 2 A/B, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COMPUTER CABLE, USB 2 A/B, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 6473-NKUSB-3-ND 45W8819 29X7307
Product Name USB Cables Connector A Neutrik Computer Cable, Usb 2 A/b, 3M; Connector To Connector Neutrik
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10132952-00011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1828546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details