PATCH CABLE- PREASSEMBLED WITH U
CABLE ASSEMBLY, USB 2.0, 3.28FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
COMPUTER CABLE, USB 2 A/B, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 6473-NKUSB-1-ND | 64R8586 | 29X7306 |
| Product Name | USB Cables | Cable Assembly, Usb 2.0, 3.28Ft; Connector A Neutrik | Computer Cable, Usb 2 A/b, 1M; Connector To Connector Neutrik |
| Product Type | Serial; USB | USB | USB |