Neutrik USA, Inc. Telephone Cable, 0.9M, Red; Cable Assembly Type Neutrik NKTT-1RD

Description
TELEPHONE CABLE, 0.9M, RED; Cable Assembly Type:Telephone; Cable Color:Red; Cable Length:0.9m; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Jacket Color:Red RoHS Compliant: Yes
Description
TELEPHONE CABLE, 0.9M, RED; Cable Assembly Type:Telephone; Cable Color:Red; Cable Length:0.9m; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Jacket Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telephone Cable, 0.9M, Red; Cable Assembly Type Neutrik - 95F5020 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cable, 0.9M, Red; Cable Assembly Type Neutrik
95F5020
Telephone Cable, 0.9M, Red; Cable Assembly Type Neutrik 95F5020
TELEPHONE CABLE, 0.9M, RED; Cable Assembly Type:Telephone; Cable Color:Red; Cable Length:0.9m; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Jacket Color:Red RoHS Compliant: Yes

TELEPHONE CABLE, 0.9M, RED; Cable Assembly Type:Telephone; Cable Color:Red; Cable Length:0.9m; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F5020
Product Name Telephone Cable, 0.9M, Red; Cable Assembly Type Neutrik
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details