Neutrik USA, Inc. Telephone Cable, 0.3M, Black; Connector Type A Neutrik NKTT-03BL

Description
TELEPHONE CABLE, 0.3M, BLACK; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Cable Length:0.3m RoHS Compliant: Yes
Description
TELEPHONE CABLE, 0.3M, BLACK; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Cable Length:0.3m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telephone Cable, 0.3M, Black; Connector Type A Neutrik - 95F5004 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cable, 0.3M, Black; Connector Type A Neutrik
95F5004
Telephone Cable, 0.3M, Black; Connector Type A Neutrik 95F5004
TELEPHONE CABLE, 0.3M, BLACK; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Cable Length:0.3m RoHS Compliant: Yes

TELEPHONE CABLE, 0.3M, BLACK; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Cable Length:0.3m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F5004
Product Name Telephone Cable, 0.3M, Black; Connector Type A Neutrik
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KVI-CP-3-GS-GD-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q1120-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers