Neutrik USA, Inc. Telephone Cable, 0.9M, Black; Connector Type A Neutrik NKTB1-B

Description
TELEPHONE CABLE, 0.9M, BLACK; Connector Type A:1/4" B-Gauge Phone Plug; Connector Type B:1/4" B-Gauge Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Black; Cable Length:0.9m RoHS Compliant: Yes
Description
TELEPHONE CABLE, 0.9M, BLACK; Connector Type A:1/4" B-Gauge Phone Plug; Connector Type B:1/4" B-Gauge Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Black; Cable Length:0.9m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telephone Cable, 0.9M, Black; Connector Type A Neutrik - 95F5017 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cable, 0.9M, Black; Connector Type A Neutrik
95F5017
Telephone Cable, 0.9M, Black; Connector Type A Neutrik 95F5017
TELEPHONE CABLE, 0.9M, BLACK; Connector Type A:1/4" B-Gauge Phone Plug; Connector Type B:1/4" B-Gauge Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Black; Cable Length:0.9m RoHS Compliant: Yes

TELEPHONE CABLE, 0.9M, BLACK; Connector Type A:1/4" B-Gauge Phone Plug; Connector Type B:1/4" B-Gauge Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Jacket Color:Black; Cable Length:0.9m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F5017
Product Name Telephone Cable, 0.9M, Black; Connector Type A Neutrik
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details