FIBRE OPTIC CABLE, 9UM/50UM, 3M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibres:2Fibres; Fibre Type:Singlemode, Multimode; Fibre Diameter:9µm / 50µm; Product Range:Opticalcon Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82Y7079 |
| Product Name | Fibre Optic Cable, 9Um/50Um, 3M; Fibre Optic Connector A Neutrik |
| Product Type | Fibre Channel |