Patch Cable- Preassembled with HDMI - 1.
PATCH CABLE- PREASSEMBLED WITH H
CABLE, HDMI PLUG-PLUG, 5M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:NKHDMI Series RoHS Compliant: Yes
Audio / Video Cable Assembly, HDMI A Plug, HDMI A Plug, 16.404 ft, 5 m RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | NKHDMI-5 | 527832 | 6473-NKHDMI-5-ND | 84R4005 | 29X7305 |
| Product Name | connector accessories | HDMI Cables | Video Cables (DVI, HDMI) | Cable, Hdmi Plug-Plug, 5M; Connector Type A Neutrik | Audio / Video Cable Assembly, Hdmi A Plug, Hdmi A Plug, 16.404 Ft, 5 M Rohs Compliant Neutrik |
| Product Type | Patch | Patch |