The Audio / Video Cable Assembly features HDMI A Plug connectors on both ends and has a length of 9.843 feet (3 meters). It complies with RoHS standards and is designed for high-definition video transmission, supporting HDMI 1.3a specifications with a data rate of up to 3.5 GBit/s. The cable is constructed with a rugged metal cable carrier and includes overmolded flex relief for enhanced durability. It offers a secure locking system when mated with compatible Neutrik connectors and is shielded for high noise immunity and EMI protection. The cable is also dust and water resistant according to the IP65 safety standard when used with the appropriate connectors. It operates effectively within a temperature range of -25 °C to +85 °C and features gold-plated contacts for improved conductivity.
PATCH CABLE- PREASSEMBLED WITH H
Patch Cable- Preassembled with HDMI - 1.
Audio / Video Cable Assembly, HDMI A Plug, HDMI A Plug, 9.843 ft, 3 m RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 6473-NKHDMI-3-ND | NKHDMI-3 | 527831 | 29X7304 |
| Product Name | Video Cables (DVI, HDMI) | connector accessories | HDMI Cables | Audio / Video Cable Assembly, Hdmi A Plug, Hdmi A Plug, 9.843 Ft, 3 M Rohs Compliant Neutrik |
| Application | Video | Audio; Video |