"JACK 1/4"" STEREO - LOCKING - D S"
Neutrik NJ3FP6C Jack Connector
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NJ3FP6C-ND | NJ3FP6C | 448216 | NJ3FP6C | 46F8572 |
| Product Name | Audio Connectors | Audio & Video Connectors | Jack Plugs & Sockets | Connectors | Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video; Phone Jack / Plug | Audio / Video | Audio / Video |