Neutrik USA, Inc. Connector, Rca/phono, Jack; No. Of Contacts Neutrik NF2D-WT

Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack; No. Of Contacts Neutrik - 05J1921 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Neutrik
05J1921
Connector, Rca/phono, Jack; No. Of Contacts Neutrik 05J1921
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05J1921
Product Name Connector, Rca/phono, Jack; No. Of Contacts Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products