Neutrik USA, Inc. RCA Connectors NF2D-B-9

Description
Neutrik NF2D-B-9 RCA Socket
Request a Quote Datasheet
Description
Neutrik NF2D-B-9 RCA Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCA Connectors - 4572925 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
4572925
RCA Connectors 4572925
Neutrik NF2D-B-9 RCA Socket

Neutrik NF2D-B-9 RCA Socket

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
NF2D-B-9
Audio & Video Connectors NF2D-B-9
RCA Phono Connector

RCA Phono Connector

Buy Now
Audio Connectors - 6473-NF2D-B-9-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
6473-NF2D-B-9-ND
Audio Connectors 6473-NF2D-B-9-ND
JACKS RCA D SERIES STYLE -WHITE-

JACKS RCA D SERIES STYLE -WHITE-

Buy Now Datasheet
Connector, Rca/phono, Jack; No. Of Contacts Neutrik - 05J1922 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Neutrik
05J1922
Connector, Rca/phono, Jack; No. Of Contacts Neutrik 05J1922
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:23.6mm; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:23.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4572925 NF2D-B-9 6473-NF2D-B-9-ND 05J1922
Product Name RCA Connectors Audio & Video Connectors Audio Connectors Connector, Rca/phono, Jack; No. Of Contacts Neutrik
Connector Type Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers