JACKS RCA D SERIES STYLE- RED- B
CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:23.6mm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NF2D-B-2 | 6473-NF2D-B-2-ND | 4572903 | 17H1077 |
| Product Name | Audio & Video Connectors | Audio Connectors | RCA Connectors | Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |
| Mounting | Panel Mount | Panel mount |