Neutrik USA, Inc. Audio Connectors NF2D-B-0

Description
JACKS RCA D SERIES STYLE- BLACK-
Request a Quote Datasheet
Description
JACKS RCA D SERIES STYLE- BLACK-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 6473-NF2D-B-0-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
6473-NF2D-B-0-ND
Audio Connectors 6473-NF2D-B-0-ND
JACKS RCA D SERIES STYLE- BLACK-

JACKS RCA D SERIES STYLE- BLACK-

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
NF2D-B-0
Audio & Video Connectors NF2D-B-0
RCA Phono Connector

RCA Phono Connector

Buy Now
Connector, Rca/phono, Jack; No. Of Contacts Neutrik - 05J1920 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Neutrik
05J1920
Connector, Rca/phono, Jack; No. Of Contacts Neutrik 05J1920
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:23.6mm; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:23.6mm; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NF2D-B-0-ND NF2D-B-0 05J1920
Product Name Audio Connectors Audio & Video Connectors Connector, Rca/phono, Jack; No. Of Contacts Neutrik
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details