Neutrik USA, Inc. Audio & Video Connectors NF2C-B/2

Description
RCA Phono Connector
Request a Quote Datasheet
Description
RCA Phono Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NF2C-B/2
Audio & Video Connectors NF2C-B/2
RCA Phono Connector

RCA Phono Connector

Buy Now
RCA Connectors - 4848884 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
4848884
RCA Connectors 4848884
Neutrik NF2C-B/2 RCA Plug

Neutrik NF2C-B/2 RCA Plug

Supplier's Site
Connector, Rca/phono, Plug; No. Of Contacts Neutrik - 51F1811 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Neutrik
51F1811
Connector, Rca/phono, Plug; No. Of Contacts Neutrik 51F1811
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:Profi Cable Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:Profi Cable Series RoHS Compliant: Yes

Supplier's Site Datasheet
Rca (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik - 37T8142 - Newark, An Avnet Company
Chicago, IL, United States
Rca (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik
37T8142
Rca (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik 37T8142
RCA (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

RCA (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NF2C-B/2 4848884 51F1811 37T8142
Product Name Audio & Video Connectors RCA Connectors Connector, Rca/phono, Plug; No. Of Contacts Neutrik Rca (Phono) Audio / Video Connector, Plug, 2, Black, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik
Connector Type Audio / Video Audio / Video Audio / Video
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details