COMBO - STEREO JACK - SOLDER CUP
Neutrik NCJ6FI-S XLR Connector
CONNECTOR, XLR, JACK, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:Combo I Series; Connector Colour:Black RoHS Compliant: Yes
CONNECTOR, XLR AUDIO, RCPT, 3POS; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:Combo I Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NCJ6FI-S-ND | NCJ6FI-S | 4487237 | 38K6006 | 99B1411 |
| Product Name | Between Series Adapters | Audio & Video Connectors | XLR Connectors | Connector, Xlr, Jack, 3Pos; No. Of Contacts Neutrik | Connector, Xlr Audio, Rcpt, 3Pos; No. Of Contacts Neutrik |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Connector Type | Audio / Video | Audio / Video | Audio / Video | ||
| Geometry | Straight; Straight |