Neutrik USA, Inc. Connector, Xlr, Plug, 7 Position; No. Of Contacts Neutrik NC7MX

Description
CONNECTOR, XLR, PLUG, 7 POSITION; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes
Description
CONNECTOR, XLR, PLUG, 7 POSITION; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 7 Position; No. Of Contacts Neutrik - 66F8159 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 7 Position; No. Of Contacts Neutrik
66F8159
Connector, Xlr, Plug, 7 Position; No. Of Contacts Neutrik 66F8159
CONNECTOR, XLR, PLUG, 7 POSITION; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 7 POSITION; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F8159
Product Name Connector, Xlr, Plug, 7 Position; No. Of Contacts Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products