Neutrik USA, Inc. Xlr Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik NC7FX

Description
XLR Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
Description
XLR Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlr Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik - 07WX7357 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik
07WX7357
Xlr Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik 07WX7357
XLR Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Xlr Audio, Rcpt, 7Pos; No. Of Contacts Neutrik - 66F8158 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Rcpt, 7Pos; No. Of Contacts Neutrik
66F8158
Connector, Xlr Audio, Rcpt, 7Pos; No. Of Contacts Neutrik 66F8158
CONNECTOR, XLR AUDIO, RCPT, 7POS; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, RCPT, 7POS; No. of Contacts:7Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 07WX7357 66F8158
Product Name Xlr Audio Connector, Socket, 7, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik Connector, Xlr Audio, Rcpt, 7Pos; No. Of Contacts Neutrik
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V20L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details