RECEPTACLE DLX SERIES 7 PIN FEMA
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC7FD-LX-ND | NC7FD-LX | 166355 |
| Product Name | Circular Connector Assemblies | Audio & Video Connectors | XLR Connectors |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video |
| Mounting | Free Hanging (In-Line); Panel Mount | Panel mount | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 5.0 amps |