CABLE END X SERIES 6 PIN MALE IE
CONNECTOR, XLR, PLUG, 6POS; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC6MX-ND | NC6MX | 89F6046 |
| Product Name | Circular Connector Assemblies | Connectors | Connector, Xlr, Plug, 6Pos; No. Of Contacts Neutrik |
| Connector Type | Circular / Cylindrical Connectors |