Neutrik USA, Inc. XLR Connectors NC6MP

Description
Neutrik NC6MP XLR Connector
Request a Quote Datasheet
Description
Neutrik NC6MP XLR Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 3646328 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
3646328
XLR Connectors 3646328
Neutrik NC6MP XLR Connector

Neutrik NC6MP XLR Connector

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
NC6MP
Audio & Video Connectors NC6MP
XLR 6-Pin Connector

XLR 6-Pin Connector

Buy Now
Connector, Xlr, Plug, 6 Position; No. Of Contacts Neutrik - 87F6604 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 6 Position; No. Of Contacts Neutrik
87F6604
Connector, Xlr, Plug, 6 Position; No. Of Contacts Neutrik 87F6604
CONNECTOR, XLR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3646328 NC6MP 87F6604
Product Name XLR Connectors Audio & Video Connectors Connector, Xlr, Plug, 6 Position; No. Of Contacts Neutrik
Connector Type Audio / Video Audio / Video
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details