Neutrik USA, Inc. Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik NC6FXS

Description
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik - 50F2700 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik
50F2700
Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik 50F2700
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F2700
Product Name Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products