Neutrik USA, Inc. Xlr Audio Connector, Receptacle, 6Pos; No. Of Contacts Neutrik NC6FSD-LX

Description
XLR AUDIO CONNECTOR, RECEPTACLE, 6POS; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DLX Series RoHS Compliant: Yes
Datasheet
Description
XLR AUDIO CONNECTOR, RECEPTACLE, 6POS; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DLX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Audio Connector, Receptacle, 6Pos; No. Of Contacts Neutrik - 67W2419 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Receptacle, 6Pos; No. Of Contacts Neutrik
67W2419
Xlr Audio Connector, Receptacle, 6Pos; No. Of Contacts Neutrik 67W2419
XLR AUDIO CONNECTOR, RECEPTACLE, 6POS; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DLX Series RoHS Compliant: Yes

XLR AUDIO CONNECTOR, RECEPTACLE, 6POS; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DLX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W2419
Product Name Xlr Audio Connector, Receptacle, 6Pos; No. Of Contacts Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details