Neutrik USA, Inc. Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik NC6FP-B-1

Description
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Colour:Black RoHS Compliant: Yes
Description
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik - 86K8386 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik
86K8386
Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik 86K8386
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86K8386
Product Name Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details