RECEPTACLE P SERIES 6 PIN FEMALE
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Type:XLR RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC6FP-1 | 6473-NC6FP-1-ND | 3646306 | NC6FP-1 | 87F6605 |
| Product Name | Connectors Unreviewed | Circular Connector Assemblies | XLR Connectors | Audio & Video Connectors | Connector, Xlr, Jack, 6 Position; No. Of Contacts Neutrik |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||
| Mounting | Free Hanging (In-Line); Panel Mount | Panel mount | Panel Mount | ||
| Voltage Rating | 50 volts | 50 volts |