Neutrik USA, Inc. Circular Connector Assemblies NC5MP

Description
RECEPTACLE P SERIES 5 PIN MALE -
Request a Quote Datasheet
Description
RECEPTACLE P SERIES 5 PIN MALE -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 6473-NC5MP-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC5MP-ND
Circular Connector Assemblies 6473-NC5MP-ND
RECEPTACLE P SERIES 5 PIN MALE -

RECEPTACLE P SERIES 5 PIN MALE -

Buy Now Datasheet
XLR Connectors - 405708 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
405708
XLR Connectors 405708
Neutrik NC5MP XLR Connector

Neutrik NC5MP XLR Connector

Supplier's Site
Swedesboro, NJ, United States
connector accessories
NC5MP
connector accessories NC5MP
Receptacle P series 5 pin male - solder

Receptacle P series 5 pin male - solder

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
NC5MP
Audio & Video Connectors NC5MP
XLR 5-Pin Connector

XLR 5-Pin Connector

Buy Now
Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik - 87F6602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik
87F6602
Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik 87F6602
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site
Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik - 07WX7346 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik
07WX7346
Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik 07WX7346
XLR Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NC5MP-ND 405708 NC5MP NC5MP 87F6602 07WX7346
Product Name Circular Connector Assemblies XLR Connectors connector accessories Audio & Video Connectors Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik
Connector Type Circular / Cylindrical Connectors Audio / Video Audio / Video Audio / Video
Mounting Free Hanging (In-Line); Panel Mount Panel mount Panel Mount
Voltage Rating 50 volts 50 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A114827-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
3 suppliers
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details