Receptacle P series 5 pin male - solder
RECEPTACLE P SERIES 5 PIN MALE -
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:P Series; Colour:Black RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC5MP-B | NC5MP-B | NC5MP-B | 6473-NC5MP-B-ND | 89F141 |
| Product Name | Connectors Unreviewed | connector accessories | Audio & Video Connectors | Circular Connector Assemblies | Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors |