Neutrik USA, Inc. connector accessories NC5MD-LX

Description
Receptacle DLX series 5 pin male - solde
Request a Quote Datasheet
Description
Receptacle DLX series 5 pin male - solde
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
NC5MD-LX
connector accessories NC5MD-LX
Receptacle DLX series 5 pin male - solde

Receptacle DLX series 5 pin male - solde

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
NC5MD-LX
Audio & Video Connectors NC5MD-LX
XLR 5-Pin Connector

XLR 5-Pin Connector

Buy Now
XLR Connectors - 166232 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
166232
XLR Connectors 166232
Neutrik NC5MD-LX XLR Connector

Neutrik NC5MD-LX XLR Connector

Supplier's Site
Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik - 53M9485 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik
53M9485
Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik 53M9485
XLR Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Xlr, Receptacle, 5 Position; No. Of Contacts Neutrik - 20M8262 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 5 Position; No. Of Contacts Neutrik
20M8262
Connector, Xlr, Receptacle, 5 Position; No. Of Contacts Neutrik 20M8262
CONNECTOR, XLR, RECEPTACLE, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC5MD-LX NC5MD-LX 166232 53M9485 20M8262
Product Name connector accessories Audio & Video Connectors XLR Connectors Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik Connector, Xlr, Receptacle, 5 Position; No. Of Contacts Neutrik
Connector Type Audio / Video Audio / Video Audio / Video
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Wirable plug - E11550 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
Plug - FBS-RJ45-8-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers