Neutrik USA, Inc. connector accessories NC5MD-LX-BAG

Description
Receptacle DLX series 5 pin male - solde
Request a Quote Datasheet
Description
Receptacle DLX series 5 pin male - solde
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
NC5MD-LX-BAG
connector accessories NC5MD-LX-BAG
Receptacle DLX series 5 pin male - solde

Receptacle DLX series 5 pin male - solde

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
NC5MD-LX-BAG
Audio & Video Connectors NC5MD-LX-BAG
XLR 5-Pin Connector

XLR 5-Pin Connector

Buy Now
Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik - 53M9487 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik
53M9487
Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik 53M9487
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:DLX Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC5MD-LX-BAG NC5MD-LX-BAG 53M9487
Product Name connector accessories Audio & Video Connectors Connector, Xlr, Plug, 5 Position; No. Of Contacts Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 24698283 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details