RECEPTACLE DL1 SERIES 5 PIN MALE
CONNECTOR, XLR AUDIO, PLUG, 5POS; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:DL Series RoHS Compliant: Yes
XLR Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC5MD-L-1-ND | NC5MD-L-1 | 27B4352 | 07WX7345 |
| Product Name | Circular Connector Assemblies | Audio & Video Connectors | Connector, Xlr Audio, Plug, 5Pos; No. Of Contacts Neutrik | Xlr Audio Connector, Plug, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Neutrik |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | Audio / Video |