XLR CONNECTOR, PLUG, 5POS, PANEL/PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:B Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | NC5MBV-SW | 10J0688 |
| Product Name | Audio & Video Connectors | Xlr Connector, Plug, 5Pos, Panel/pcb; No. Of Contacts Neutrik |
| Connector Type | Audio / Video |