RECEPTACLE - A SERIES - XLR 5 PI
XLR AUDIO CONNECTOR, PLUG, 5POS; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:A Series RoHS Compliant: Yes
PLUG, XLR PANEL PCB VERT 5POLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Black; Connector RoHS Compliant: Yes
Fiber Optic Connector Assemblies
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC5MAV | 6473-NC5MAV-ND | 86C7397 | 38K6013 | NC5MAV |
| Product Name | Connectors | Circular Connector Assemblies | Xlr Audio Connector, Plug, 5Pos; No. Of Contacts Neutrik | Plug, Xlr Panel Pcb Vert 5Pole; No. Of Contacts Neutrik | Fiber Optic Connector Assemblies |
| Gender | Female / Jack | Male / Plug | Male / Plug | ||
| Connector Type | Receptacle, Male Pins | Audio / Video | |||
| Mounting | Panel Mount, Through Hole | Panel Mount | PCB Mount |