Neutrik NC5FXX-B XLR Connector
CABLE END XX SERIES 5 PIN FEMALE
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:XX Series; Colour:Black RoHS Compliant: Yes
XLR Audio Connector, Jack, 5, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8808136 | 6473-NC5FXX-B-ND | NC5FXX-B | NC5FXX-B | 72K8978 | 24M5225 |
| Product Name | XLR Connectors | Circular Connector Assemblies | Audio & Video Connectors | Connectors | Connector, Xlr, Jack, 5 Position; No. Of Contacts Neutrik | Xlr Audio Connector, Jack, 5, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||
| Gender | Male / Plug; Female / Jack | |||||
| Geometry | Straight; Straight | |||||
| Termination | Solder |